Search
Filters

SFH618A-5X007

Part No : SFH618A-5X007
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 5.3KV TRANS 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,980 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 250% @ 1mA
Maximum DC Current Transfer Ratio 500% @ 1mA
Switching Turn-On and Turn-Off Time 6μs, 5.5μs
Rise and Fall Time 3.5μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 55V
Channel Output Current 50mA
Forward Voltage 1.1V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1095373-SFH618A-5X007
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The SFH618A-5X007, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 55V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 250% @ 1mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 250% @ 1mA
Maximum DC Current Transfer Ratio 500% @ 1mA
Switching Turn-On and Turn-Off Time 6μs, 5.5μs
Rise and Fall Time 3.5μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 55V
Channel Output Current 50mA
Forward Voltage 1.1V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1095373-SFH618A-5X007
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFH618A-5X007
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
SFH618A-5X007 Price

SFH618A-5X007 Datasheet
SFH618A-5X007 Application

SFH618A-5X007 Replacement
SFH618A-5X007 Pdf

SFH618A-5X007 Pinout
SFH618A-5X007 Image

SFH618A-5X007 Picture
SFH618A-5X007 In Stock

SFH618A-5X007 Distributor
SFH618A-5X007 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
MCS 51 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP
108
“Inductorless” 5V to + 5V Converter
156
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
843

Top Sellers