Search
Filters

SFH6326-X017T

Part No : SFH6326-X017T
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATR 5.3KV 2CH TRANS 8SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,114 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 500ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 25V
Channel Output Current 8mA
Forward Voltage 1.33V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 1095395-SFH6326-X017T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The SFH6326-X017T, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 25V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 19% @ 16mA ,with the maximum continuous forward current of 25mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 500ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 25V
Channel Output Current 8mA
Forward Voltage 1.33V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 1095395-SFH6326-X017T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFH6326-X017T
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
SFH6326-X017T Price

SFH6326-X017T Datasheet
SFH6326-X017T Application

SFH6326-X017T Replacement
SFH6326-X017T Pdf

SFH6326-X017T Pinout
SFH6326-X017T Image

SFH6326-X017T Picture
SFH6326-X017T In Stock

SFH6326-X017T Distributor
SFH6326-X017T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
TVS DIODE 20VWM 32.4VC SMC
20
IC ADC 14BIT 130MSPS 64-QFN
13
IC ADC 12/13BIT 20MSPS 40QFN / Ultra Low Power, 10/20/40/65/80/100MSPS, 12/13-bit Analog-to-Digital Converters (ADCs)
330
RES ARRAY 4 RES 180 OHM 2012
620
IC REG LDO 1.8V 0.15A SOT23-5
4
IGBT 1200V 30A 198W TO220-3
87
Nch IGBT for Strobe Flash
1800
CAP CER 2700PF 50V C0G/NP0 0805
24000
MOSFET N/P-CH 20V SC70-6
4152

Top Sellers