The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SFH6326

Part No SFH6326
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description High Speed Optocoupler, Dual Channel, 1 MBd, Transistor Output
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
Pricing & Ordering $0.933 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.3100
$52.400
95+
$1.0750
$102.125
145+
$1.0420
$151.090
200+
$1.0080
$201.600
260+
$0.9740
$253.240
345+
$0.8740
$301.530
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,000 pieces
MOQ: 40 pcs
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
Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Number of Channels 2
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 19% @ 16mA
Turn On / Turn Off Time (Typ) 200ns, 500ns
Input Type DC
Output Type Transistor
Output Voltage MAX 25V
Output Current per Channel 8mA
Voltage - Forward (Vf) (Typ) 1.33V
Current - DC Forward (If) (Maximum) 25mA
Operating Temperature Range -55°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1248122-SFH6326
Manufacturer Homepage www.vishay.com
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Family Name SFH6326
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
ICPL2531;  HCPL-253LE; HCPL-253L-000E;  

Description

The SFH6326 is a two-channel transistor output optocoupler from Vishay Semiconductor Opto Division. It is designed for use in applications requiring high voltage isolation between input and output. The device features a voltage isolation of 5300Vrms and an output voltage of up to 25V. The SFH6326 is housed in an 8-DIP package and is suitable for use in through-hole mounting style. The optocoupler operates in a wide temperature range of -55°C to 100°C and has a turn-on/turn-off time of 200ns and 500ns, respectively. The current transfer ratio of the device is 19% at 16mA. The SFH6326 optocoupler is commonly used in applications such as power supplies, motor controls, and switch-mode power supplies.