Search
Filters

SFH692AT

Part No : SFH692AT
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 3.75KV DARLINGTON 4SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,488 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 1000% @ 1mA
Switching Turn-On and Turn-Off Time 1.5μs, 53.5μs
Rise and Fall Time 1μs, 20.5μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 1095416-SFH692AT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
The SFH692AT, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SOP (2.54mm) package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 300V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 1000% @ 1mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 1000% @ 1mA
Switching Turn-On and Turn-Off Time 1.5μs, 53.5μs
Rise and Fall Time 1μs, 20.5μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 1095416-SFH692AT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFH692AT
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
SFH692AT Price

SFH692AT Datasheet
SFH692AT Application

SFH692AT Replacement
SFH692AT Pdf

SFH692AT Pinout
SFH692AT Image

SFH692AT Picture
SFH692AT In Stock

SFH692AT Distributor
SFH692AT Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
28-Pin, 8-Bit CMOS FLASH MCU with A/D Converter
447
IC MCU 8BIT 8KB FLASH 44TQFP
22
IC MPU ZIP 20MHZ 100VQFP
1
Wireless LAN and Bluetooth Module Evaluation Board
976
BOARD EVAL FOR LV8731V
5240
LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LIN 5V 1A DDPAK/TO263-3
48

Top Sellers