The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SI5517DU-T1-GE3

Part No SI5517DU-T1-GE3
Manufacturer Vishay
Catalog FETs - Arrays
Description MOSFET N/P-CH 20V 6A CHIPFET
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
Pricing & Ordering $1.320 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
24+
$2.1110
$50.664
58+
$1.7320
$100.456
90+
$1.6780
$151.020
124+
$1.6240
$201.376
160+
$1.5690
$251.040
214+
$1.4070
$301.098
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,000 pieces
MOQ: 24 pcs
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
Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Vishay
Series TrenchFET®
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 6A
Rds On (Max) @ Id, Vgs 39mOhm @ 4.4A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 520pF @ 10V
Power - Max 8.3W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case PowerPAK® ChipFET™ Dual
Supplier Device Package PowerPAK® ChipFet Dual
Base Product Number SI5517
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 666636-SI5517DU-T1-GE3
Fake Threat In the Open Market 61pct.

Description

The SI5517DU-T1-GE3 is a MOSFET transistor from Vishay's TrenchFET series. It is a logic level gate MOSFET with a drain to source voltage (Vdss) of 20V and a continuous drain current (Id) of 6A at 25°C. The maximum on-resistance (Rds On) is 39mOhm at 4.4A and 4.5V gate-source voltage (Vgs). With a power rating of 8.3W, this N and P-channel configuration transistor is suitable for various applications in the field of discrete semiconductor products. It is surface mountable and comes in a PowerPAK ChipFET Dual package. The gate charge (Qg) is 16nC at 8V, and the input capacitance (Ciss) is 520pF at 10V. Operating in a temperature range of -55°C to 150°C, this MOSFET transistor offers reliable performance and is widely used in electronic circuits.