Search
Filters

SI5915DC-T1-GE3

Part No :
SI5915DC-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2P-CH 8V 3.4A 1206-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 3.4A
Maximum Rds On at Id,Vgs 70 mOhm @ 3.4A, 4.5V
Gate-Source Threshold Voltage 450mV @ 250μA (Min)
Max Gate Charge 9nC @ 4.5V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1206-8 ChipFET
Win Source Part Number 1096097-SI5915DC-T1-GE3
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
SI5915DC-T1-GE3, produced by Vishay, is a transistor in 1206-8 ChipFET SMD (SMT) package. The features include 8V drain-source breakdown voltage, 3.4A continuous drain current at 25°C ,450mV @ 250μA (Min) gate-source threshold voltage. SI5915DC-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 3.4A
Maximum Rds On at Id,Vgs 70 mOhm @ 3.4A, 4.5V
Gate-Source Threshold Voltage 450mV @ 250μA (Min)
Max Gate Charge 9nC @ 4.5V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 1206-8 ChipFET
Win Source Part Number 1096097-SI5915DC-T1-GE3
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI5915DC-T1-GE3
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
SI5915DC-T1-GE3 Price

SI5915DC-T1-GE3 Datasheet
SI5915DC-T1-GE3 Application

SI5915DC-T1-GE3 Replacement
SI5915DC-T1-GE3 Pdf

SI5915DC-T1-GE3 Pinout
SI5915DC-T1-GE3 Image

SI5915DC-T1-GE3 Picture
SI5915DC-T1-GE3 In Stock

SI5915DC-T1-GE3 Distributor
SI5915DC-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DUAL 4-CHANNEL MULTIPLEXER
748
IC FPGA 268 I/O 388FBGA / LatticeXP Family Data Sheet
50
IC SOC VOLUME CONTROL
6
256K x 16/18 bit x 32s banks Direct RDRAMTM
56
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)
73
IC BUFF/DVR NON-INV 3.6V SC70-5
647

Top Sellers