Search
Filters

SI6981DQ-T1-E3

Part No :
SI6981DQ-T1-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2P-CH 20V 4.1A 8-TSSOP / Trans MOSFET P-CH 20V 4.1A 8-Pin TSSOP T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,355 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Series TrenchFET
Packaging Reel package
Part Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 4.1A
Rds On (Maximum) @ Id, Vgs 31 mOhm @ 4.8A, 4.5V
Vgs(th) (Maximum) @ Id 900mV @ 300μA
Gate Charge (Qg) (Maximum) @ Vgs 25nC @ 4.5V
Power - Max 830mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 794306-SI6981DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name Si6981DQ
Introduction Date May 22, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TPCS8302;  AO8801A;  TPCS8302(T2LMATUSQ; FDW2502P-Q; 
Vishay SI6981DQ-T1-E3 is available at WIN SOURCE. Please review product page below for detailed information, including SI6981DQ-T1-E3 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SI6981DQ-T1-E3 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Series TrenchFET
Packaging Reel package
Part Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 4.1A
Rds On (Maximum) @ Id, Vgs 31 mOhm @ 4.8A, 4.5V
Vgs(th) (Maximum) @ Id 900mV @ 300μA
Gate Charge (Qg) (Maximum) @ Vgs 25nC @ 4.5V
Power - Max 830mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 794306-SI6981DQ-T1-E3
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name Si6981DQ
Introduction Date May 22, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TPCS8302;  AO8801A;  TPCS8302(T2LMATUSQ; FDW2502P-Q; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI6981DQ-T1-E3
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
SI6981DQ-T1-E3 Price

SI6981DQ-T1-E3 Datasheet
SI6981DQ-T1-E3 Application

SI6981DQ-T1-E3 Replacement
SI6981DQ-T1-E3 Pdf

SI6981DQ-T1-E3 Pinout
SI6981DQ-T1-E3 Image

SI6981DQ-T1-E3 Picture
SI6981DQ-T1-E3 In Stock

SI6981DQ-T1-E3 Distributor
SI6981DQ-T1-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPST 16SOIC
1056
SMT SHIELDED POWER INDUCTOR SIZE / POWER-CHOKE WE-PD
800
IC REG CTRLR BUCK TSOT23-8 / DC/DC Cntrlr Single-OUT Step Down 650kHz 8-Pin TSOT-23 T/R
147
POSITIVE VOLTAGE REGULATORS
69
3-LINE TO 8-LINE DECODER/DEMULTIPLEXER | IC 3-8 LINE DECODR/DEMUX 16TSSOP
757
IC OPAMP BUFFER SOT23-6
286

Top Sellers