Search
Filters

SI7100DN-T1-GE3

Part No : SI7100DN-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 8V 35A PPAK 1212-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,215 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 105nC @ 8V
Max Input Capacitance 3810pF @ 4V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.8W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 15A, 4.5V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 1096127-SI7100DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
SI7100DN-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK 1212-8 SMD (SMT) package. The features include 8V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SI7100DN-T1-GE3 is used in the -50°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 105nC @ 8V
Max Input Capacitance 3810pF @ 4V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.8W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 15A, 4.5V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 1096127-SI7100DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7100DN-T1-GE3
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
SI7100DN-T1-GE3 Price

SI7100DN-T1-GE3 Datasheet
SI7100DN-T1-GE3 Application

SI7100DN-T1-GE3 Replacement
SI7100DN-T1-GE3 Pdf

SI7100DN-T1-GE3 Pinout
SI7100DN-T1-GE3 Image

SI7100DN-T1-GE3 Picture
SI7100DN-T1-GE3 In Stock

SI7100DN-T1-GE3 Distributor
SI7100DN-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Small Signal Schottky Diodes
127
256Kx8 Nonvolatile SRAM
17
IC DAC 12BIT SRL IN/VOUT 16TSSOP
30
IC REG LDO 5V 0.15A 8SOIC
200
IC A/D CONV 8BIT SRL IN/OUT 8DIP
9
16-Megabit (2,097,152 x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
4
IC EEPROM 4KBIT 400KHZ 8DIP
253

Top Sellers