Search
Filters

SI7216DN-T1-GE3

Part No : SI7216DN-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 40V 6A PPAK 1212-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 32 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 670pF @ 20V
Maximum Power Dissipation 20.8W
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8 Dual
Win Source Part Number 1096147-SI7216DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
SI7216DN-T1-GE3, produced by Vishay, is a transistor in PowerPAK 1212-8 Dual SMD (SMT) package. The features include 40V drain-source breakdown voltage, 6A continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI7216DN-T1-GE3 is used in the -50°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 32 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 670pF @ 20V
Maximum Power Dissipation 20.8W
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8 Dual
Win Source Part Number 1096147-SI7216DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7216DN-T1-GE3
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
SI7216DN-T1-GE3 Price

SI7216DN-T1-GE3 Datasheet
SI7216DN-T1-GE3 Application

SI7216DN-T1-GE3 Replacement
SI7216DN-T1-GE3 Pdf

SI7216DN-T1-GE3 Pinout
SI7216DN-T1-GE3 Image

SI7216DN-T1-GE3 Picture
SI7216DN-T1-GE3 In Stock

SI7216DN-T1-GE3 Distributor
SI7216DN-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC GATE DRIVER HALF 1A 8WSON
242
LOW VOLTAGE QUAD 2-CHANNEL MULTIPLEXER WITH 5V TOLERANT INPUTS AND OUTPUTS
989
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
1800
500mA Low Dropout Positive Voltage Regulator
750
IC EEPROM 1KBIT 100KHZ 8SO
110
RELAY OPTO DPST 40MA 200V 8-SOP
302
TRANS NPN 55V 0.05A MINI-3P
80

Top Sellers