Search
Filters

SI7366DP-T1-GE3

Part No :
SI7366DP-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 13A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,196 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 38 pct.
Popularity Medium
Dimension PowerPAK SO-8
Case / Package PowerPAK SO-8
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 1.7W (Ta)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 25nC @ 4.5V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 13A (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Maximum Rds On at Id,Vgs 5.5 mOhm @ 20A, 10V
Win Source Part Number 1096155-SI7366DP-T1-GE3
SI7366DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 13A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI7366DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 38 pct.
Popularity Medium
Dimension PowerPAK SO-8
Case / Package PowerPAK SO-8
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 1.7W (Ta)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 25nC @ 4.5V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 13A (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Maximum Rds On at Id,Vgs 5.5 mOhm @ 20A, 10V
Win Source Part Number 1096155-SI7366DP-T1-GE3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7366DP-T1-GE3
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
SI7366DP-T1-GE3 Price

SI7366DP-T1-GE3 Datasheet
SI7366DP-T1-GE3 Application

SI7366DP-T1-GE3 Replacement
SI7366DP-T1-GE3 Pdf

SI7366DP-T1-GE3 Pinout
SI7366DP-T1-GE3 Image

SI7366DP-T1-GE3 Picture
SI7366DP-T1-GE3 In Stock

SI7366DP-T1-GE3 Distributor
SI7366DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 12V 0.5A DPAK
24108
MOSFET N-CH TO263-3
2000
Calibration external bus interface
3
SURFACE MOUNT GLASS PASSIVATED JUNCTION FAST EFFICIENT RECTIFIER
650
SEMICONDUCTOR(TECHNICAL DATA)
300
Surface Mount Automotive Transient Voltage Suppressors
900

Top Sellers