Search
Filters

SI7913DN-T1-GE3

Part No : SI7913DN-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 20V 5A PPAK 1212-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 37 mOhm @ 7.4A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 24nC @ 4.5V
Maximum Power Dissipation 1.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8 Dual
Win Source Part Number 1096210-SI7913DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Portable Devices
SI7913DN-T1-GE3, produced by Vishay, is a transistor in PowerPAK 1212-8 Dual SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SI7913DN-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 37 mOhm @ 7.4A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 24nC @ 4.5V
Maximum Power Dissipation 1.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8 Dual
Win Source Part Number 1096210-SI7913DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI7913DN-T1-GE3
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
SI7913DN-T1-GE3 Price

SI7913DN-T1-GE3 Datasheet
SI7913DN-T1-GE3 Application

SI7913DN-T1-GE3 Replacement
SI7913DN-T1-GE3 Pdf

SI7913DN-T1-GE3 Pinout
SI7913DN-T1-GE3 Image

SI7913DN-T1-GE3 Picture
SI7913DN-T1-GE3 In Stock

SI7913DN-T1-GE3 Distributor
SI7913DN-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
256 x 4 CMOS RAM
53
RES SMD 9.09K OHM 1% 3/4W 2010
800
FIXED IND 1.8UH 2.3A 50 MOHM SMD / Inductor Power Shielded Drum Core 1.8uH 30% 100KHz Ferrite 2.3A 0.05Ohm DCR T/R
100
IC OFFLINE SWIT SMPS CM 7DIP
459
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
25
Low VCEsat (BISS) transistors
12600
CAP CER 1UF 25V X7R 1206
200
N-Channel Enhancement Mode Field Effect Transistor
3699

Top Sellers