We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SI9407BDY-T1-E3

Part No : SI9407BDY-T1-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 4.7A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
95+
$0.532
$50.540
225+
$0.450
$101.250
345+
$0.437
$150.765
475+
$0.423
$200.925
615+
$0.409
$251.535
815+
$0.369
$300.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 600pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.4W (Ta), 5W (Tc)
Maximum Rds On at Id,Vgs 120 mOhm @ 3.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1096347-SI9407BDY-T1-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
SI9407BDY-T1-E3, produced by Vishay, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 4.7A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SI9407BDY-T1-E3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 600pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.4W (Ta), 5W (Tc)
Maximum Rds On at Id,Vgs 120 mOhm @ 3.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1096347-SI9407BDY-T1-E3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI9407BDY-T1-E3
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
SI9407BDY-T1-E3 Price

SI9407BDY-T1-E3 Datasheet
SI9407BDY-T1-E3 Application

SI9407BDY-T1-E3 Replacement
SI9407BDY-T1-E3 Pdf

SI9407BDY-T1-E3 Pinout
SI9407BDY-T1-E3 Image

SI9407BDY-T1-E3 Picture
SI9407BDY-T1-E3 In Stock

SI9407BDY-T1-E3 Distributor
SI9407BDY-T1-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RES ARRAY 4 RES 470 OHM 1206
8000
IC CLOCK GEN 2.5GHZ VCO 64-LFCSP
280
8 Channel Protected Low-Side Relay Switch
46
Zener diode
4460
IC TXRX RS-232 W/CAP 24-SOIC
72
IC OPAMP GP 200KHZ RRO 9UCSP
1407
Dual, Wide Bandwidth Analog Switches
456