Search
Filters

SIA411DJ-T1-GE3

MOSFET P-CH 20V 12A SC70-6
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
SIA411DJ-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in PowerPAK SC-70-6 Single SMD (SMT) package. The features include 20V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SIA411DJ-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
71+
$0.710
$50.410
188+
$0.533
$100.204
625+
$0.480
$300.000
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 71 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 38nC @ 8V
Max Input Capacitance 1200pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.5W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 5.9A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1096366-SIA411DJ-T1-GE3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 38nC @ 8V
Max Input Capacitance 1200pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.5W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 5.9A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1096366-SIA411DJ-T1-GE3
SIA411DJ-T1-GE3 Price

SIA411DJ-T1-GE3 Datasheet
SIA411DJ-T1-GE3 Application

SIA411DJ-T1-GE3 Replacement
SIA411DJ-T1-GE3 Pdf

SIA411DJ-T1-GE3 Pinout
SIA411DJ-T1-GE3 Image

SIA411DJ-T1-GE3 Picture
SIA411DJ-T1-GE3 In Stock

SIA411DJ-T1-GE3 Distributor
SIA411DJ-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP 50V 0.1A MINI6
1805
5-BIT PROGRAMMABLE SYNCHRONOUS BUCK, NON-SYNCHRONOUS,ADJUSTABLE LDO AND 200mA ON-BOARD LDO
193
IC VDC REG/CHRGR 28-TQFN
224
IC MOTOR DRIVER ON/OFF 10MICRO
50
N-CHANNEL INSULATED GATE BIPOLAR TRANSISTOR WITH FRD.
24247