Search
Filters

SIA439EDJ-T1-GE3

Part No : SIA439EDJ-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 28A SC-70-6L
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,653 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 69nC @ 8V
Max Input Capacitance 2410pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.5W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 5A, 4.5V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Win Source Part Number 1096370-SIA439EDJ-T1-GE3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
SIA439EDJ-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in PowerPAK SC-70-6 Single SMD (SMT) package. The features include 20V drain-source breakdown voltage, 28A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SIA439EDJ-T1-GE3 is used in the -50°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 69nC @ 8V
Max Input Capacitance 2410pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.5W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 16.5 mOhm @ 5A, 4.5V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Win Source Part Number 1096370-SIA439EDJ-T1-GE3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIA439EDJ-T1-GE3
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
SIA439EDJ-T1-GE3 Price

SIA439EDJ-T1-GE3 Datasheet
SIA439EDJ-T1-GE3 Application

SIA439EDJ-T1-GE3 Replacement
SIA439EDJ-T1-GE3 Pdf

SIA439EDJ-T1-GE3 Pinout
SIA439EDJ-T1-GE3 Image

SIA439EDJ-T1-GE3 Picture
SIA439EDJ-T1-GE3 In Stock

SIA439EDJ-T1-GE3 Distributor
SIA439EDJ-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual N-Channel Enhancement Mode Field Effect Transistor
606
2-Phase half-wave motor pre driver for fan motor
75
IC MIXER 2.2-2.7GHZ 20LFCSP
Serially Interfaced, +2.7V to +5.5V, 5- and 8-Digit LED Display Drivers
246
SILICON PLANAR ZENER DIODES
300
1024-Bit, 1-Wire EEPROM Individual Memory Pages Can Be Permanently
217
Low Voltage Quad 2-Input Exclusive-OR Gate with 5V Tolerant Inputs
TVS DIODE 7.5VWM 12.9VC SMB
2600
High-performance, EEPROM-based programmable logic devices PLDs) based on second-generation MAX architecture
9

Top Sellers