Search
Filters

SIA461DJ-T1-GE3

Part No :
SIA461DJ-T1-GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 12A SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,153 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 45nC @ 8V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.4W (Ta), 17.9W (Tc)
Maximum Rds On at Id,Vgs 33 mOhm @ 5.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Win Source Part Number 1096379-SIA461DJ-T1-GE3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
SIA461DJ-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in PowerPAK SC-70-6 Single SMD (SMT) package. The features include 20V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. SIA461DJ-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 45nC @ 8V
Max Input Capacitance 1300pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.4W (Ta), 17.9W (Tc)
Maximum Rds On at Id,Vgs 33 mOhm @ 5.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SC-70-6 Single
Dimension PowerPAK SC-70-6
Win Source Part Number 1096379-SIA461DJ-T1-GE3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIA461DJ-T1-GE3
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
SIA461DJ-T1-GE3 Price

SIA461DJ-T1-GE3 Datasheet
SIA461DJ-T1-GE3 Application

SIA461DJ-T1-GE3 Replacement
SIA461DJ-T1-GE3 Pdf

SIA461DJ-T1-GE3 Pinout
SIA461DJ-T1-GE3 Image

SIA461DJ-T1-GE3 Picture
SIA461DJ-T1-GE3 In Stock

SIA461DJ-T1-GE3 Distributor
SIA461DJ-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NTC Thermistor for Temperature Sensor Thermo String Type
1586
IC GATE AND 2CH 2-INP 8-DSBGA
116
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
86
256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
1592
Shock-proof Memory Controller for Video CD Players
300

Top Sellers