Search
Filters

SIJ462DP-T1-GE3

Part No : SIJ462DP-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 46.5A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
345+
$0.147
$50.715
810+
$0.124
$100.440
1,240+
$0.121
$150.040
1,710+
$0.117
$200.070
2,215+
$0.113
$250.295
2,945+
$0.102
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Alternative Parts
(Cross-Reference)
NTMFS5C670NLT1G;   NTMFS5C670NLT3G; 
Supply and Demand Status Limited
Fake Threat 58 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1096447-SIJ462DP-T1-GE3
Dimension PowerPAK SO-8
Case / Package PowerPAK SO-8
Mounting SMD (SMT)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Max Input Capacitance 1400pF @ 30V
Max Gate Charge 32nC @ 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Continuous Drain Current at 25°C 46.5A(Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
SIJ462DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 46.5A(Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage.
Products specifications
Alternative Parts
(Cross-Reference)
NTMFS5C670NLT1G;   NTMFS5C670NLT3G; 
Supply and Demand Status Limited
Fake Threat 58 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1096447-SIJ462DP-T1-GE3
Dimension PowerPAK SO-8
Case / Package PowerPAK SO-8
Mounting SMD (SMT)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Max Input Capacitance 1400pF @ 30V
Max Gate Charge 32nC @ 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Continuous Drain Current at 25°C 46.5A(Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIJ462DP-T1-GE3
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
SIJ462DP-T1-GE3 Price

SIJ462DP-T1-GE3 Datasheet
SIJ462DP-T1-GE3 Application

SIJ462DP-T1-GE3 Replacement
SIJ462DP-T1-GE3 Pdf

SIJ462DP-T1-GE3 Pinout
SIJ462DP-T1-GE3 Image

SIJ462DP-T1-GE3 Picture
SIJ462DP-T1-GE3 In Stock

SIJ462DP-T1-GE3 Distributor
SIJ462DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FAST CMOS 12-BIT TRI-PORT BUS EXCHANGER
86
JFET P-CH 35V 1MA SOT-23
108
DIODE ZENER 6.2V 200MW SOD323
9750
Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection
40V N-CHANNEL ENHANCEMENT MODE MOSFET
1000
MIXED SIGNAL MICROCONTROLLER
1
Office Machine Programmable Controllers AC / DC.Input Module Telecommunication
1065
IC EPROM UV 32MBIT 100NS 42CDIP
IC OPAMP GP 10MHZ RRO 8SOIC
1003