Search
Filters

SIR642DP-T1-GE3

Part No : SIR642DP-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 60A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.075
$51.875
60+
$1.756
$105.360
90+
$1.703
$153.270
125+
$1.649
$206.125
160+
$1.596
$255.360
210+
$1.437
$301.770
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,955 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 4155pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.8W (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 1096474-SIR642DP-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
SIR642DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,2.3V @ 250μA gate-source threshold voltage. SIR642DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 4155pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.8W (Ta), 41.7W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 1096474-SIR642DP-T1-GE3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIR642DP-T1-GE3
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
SIR642DP-T1-GE3 Price

SIR642DP-T1-GE3 Datasheet
SIR642DP-T1-GE3 Application

SIR642DP-T1-GE3 Replacement
SIR642DP-T1-GE3 Pdf

SIR642DP-T1-GE3 Pinout
SIR642DP-T1-GE3 Image

SIR642DP-T1-GE3 Picture
SIR642DP-T1-GE3 In Stock

SIR642DP-T1-GE3 Distributor
SIR642DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE PIN 50V 50MA DUAL CP
460
TRANS NPN DARL 60V 1A SOT223
1235
IC REG LDO ADJ 1A TO252-5
8416
N-Channel Enhancement Mode MOSFET
220
IC RESET GEN 2.63V VTH SOT143-4
439
DIODE GEN PURP 50V 1A DO204AL
293
IC SUPERVISOR MPU LP SOT23-6
13
TRANS NPN DARL 90V 2A SOT-89
130
IC OPAMP INSTR 600KHZ 8SOIC
87

Top Sellers