Search
Filters

SIR788DP-T1-GE3

Part No : SIR788DP-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 60A PPAK SO-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,425 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2873pF @ 15V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 5W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 3.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 1096478-SIR788DP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
SIR788DP-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK SO-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SIR788DP-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2873pF @ 15V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 5W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 3.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 1096478-SIR788DP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIR788DP-T1-GE3
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
SIR788DP-T1-GE3 Price

SIR788DP-T1-GE3 Datasheet
SIR788DP-T1-GE3 Application

SIR788DP-T1-GE3 Replacement
SIR788DP-T1-GE3 Pdf

SIR788DP-T1-GE3 Pinout
SIR788DP-T1-GE3 Image

SIR788DP-T1-GE3 Picture
SIR788DP-T1-GE3 In Stock

SIR788DP-T1-GE3 Distributor
SIR788DP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 0.3A TSOT23-5
680
16-bit inverting buffer/driver with 30ohm termination resistors (3-State)
193
TVS DIODE 17VWM 27.6VC SMC
300
IC SYSTEM BASE W/CAN 28-SOIC
428
Digital transistors (built in resistor)
800
MOSFET P-CH 150V 13A DPAK
200
OPTOISOLATOR 4.17KV TRIAC 6DIP
14344
256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
6
100-Tap Digitally Programmable Potentiometer (DPP™)
1106

Top Sellers