Search
Filters

SIS443DN-T1-GE3

Part No : SIS443DN-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 40V 35A PPAK 1212-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 4370pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 11.7 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 1096500-SIS443DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
SIS443DN-T1-GE3, produced by Vishay, is a P-Channel MOSFET transistor in PowerPAK 1212-8 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,2.3V @ 250μA gate-source threshold voltage. SIS443DN-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 135nC @ 10V
Max Input Capacitance 4370pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.7W (Ta), 52W (Tc)
Maximum Rds On at Id,Vgs 11.7 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8
Dimension PowerPAK 1212-8
Win Source Part Number 1096500-SIS443DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIS443DN-T1-GE3
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
SIS443DN-T1-GE3 Price

SIS443DN-T1-GE3 Datasheet
SIS443DN-T1-GE3 Application

SIS443DN-T1-GE3 Replacement
SIS443DN-T1-GE3 Pdf

SIS443DN-T1-GE3 Pinout
SIS443DN-T1-GE3 Image

SIS443DN-T1-GE3 Picture
SIS443DN-T1-GE3 In Stock

SIS443DN-T1-GE3 Distributor
SIS443DN-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE DPDT 1A 1.5V
IC FPGA 129 I/O 160QFP
IC SUPERVISOR 1 CHANNEL SOT23-3 / Low power reset circuit
32
1.5V Battery Flash Type 8-Bit MCU with EEPROM & DC-DC Converter
37
Plastic Film Capacitors
1897
IC EEPROM 64KBIT 400KHZ 8UFDFPN
241
IC REG LDO 2V 0.6A DFN2020-6
1500
10/100 Mb/s Integrated PCI Ethernet Media Access Controller and Physical Layer (MacPhyter)
1566

Top Sellers