Search
Filters

SIS888DN-T1-GE3

Part No : SIS888DN-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 20.2A 1212-8S
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 43,950 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 20.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7.5V, 10V
Gate-Source Threshold Voltage 4.2V @ 250μA
Max Gate Charge 14.5nC @ 10V
Max Input Capacitance 420pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 52W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8S (3.3x3.3)
Dimension PowerPAK 1212-8S
Win Source Part Number 1096503-SIS888DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
SIS888DN-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in PowerPAK 1212-8S (3.3x3.3) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 20.2A (Tc) continuous drain current at 25°C ,4.2V @ 250μA gate-source threshold voltage. SIS888DN-T1-GE3 is used in the -55°C to 150°C (TA) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 20.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7.5V, 10V
Gate-Source Threshold Voltage 4.2V @ 250μA
Max Gate Charge 14.5nC @ 10V
Max Input Capacitance 420pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 52W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package PowerPAK 1212-8S (3.3x3.3)
Dimension PowerPAK 1212-8S
Win Source Part Number 1096503-SIS888DN-T1-GE3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SIS888DN-T1-GE3
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
SIS888DN-T1-GE3 Price

SIS888DN-T1-GE3 Datasheet
SIS888DN-T1-GE3 Application

SIS888DN-T1-GE3 Replacement
SIS888DN-T1-GE3 Pdf

SIS888DN-T1-GE3 Pinout
SIS888DN-T1-GE3 Image

SIS888DN-T1-GE3 Picture
SIS888DN-T1-GE3 In Stock

SIS888DN-T1-GE3 Distributor
SIS888DN-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC QUAD DIFF COMPARATOR 14-SOIC
744
Microprocessor Supervisory Circuit in 4-Lead SOT-143 with DSP
103
Single Junction Surface Mount Gull Wing Circulator 860 MHz-872 MHz
20
IC REG DL BUCK/LINEAR 12-MSOP
2
IC REG LDO 5V 0.4A TO263-5
5
JFET N-CH 50V TO-71
8
IC MCU 16BIT 384KB FLASH 113BGA
25