Search
Filters

SM5S28A-E3/2D

Part No : SM5S28A-E3/2D
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 28VWM 45.4VC DO218AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,152 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 31.1V
Max Clamping Voltage 45.4V
Peak Pulse Current(Ippm) 79A
Power Dissipation - Pd 3600W (3.6kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097060-SM5S28A-E3/2D
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
The SM5S28A-E3/2D ,from Vishay, is a 3600W (3.6kW) Zener diodes, package in a DO-218AB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SM5S28A-E3/2D is 28V volts. The minimum breakdown voltage is given for 31.1V. It can support the clamping voltage and peak pulse current of up to 45.4V and 79A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 31.1V
Max Clamping Voltage 45.4V
Peak Pulse Current(Ippm) 79A
Power Dissipation - Pd 3600W (3.6kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097060-SM5S28A-E3/2D
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM5S28A-E3/2D
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
SM5S28A-E3/2D Price

SM5S28A-E3/2D Datasheet
SM5S28A-E3/2D Application

SM5S28A-E3/2D Replacement
SM5S28A-E3/2D Pdf

SM5S28A-E3/2D Pinout
SM5S28A-E3/2D Image

SM5S28A-E3/2D Picture
SM5S28A-E3/2D In Stock

SM5S28A-E3/2D Distributor
SM5S28A-E3/2D TVS - Diodes

Image
Mfr.Part No
Description
Stock
CMOS uP-COMPATIBLE 12-BIT DAC | IC DAC 12BIT A-OUT 16DIP
4
5 Volt, Byte Alterable E2PROM
15
IGBT - Field Stop II
87
IC DEL LN 256TAP 63.75NS 16SOIC
32
MOSFET P-CH 20V 9A SC70-6
2100
IC REG LINEAR 2.5V 0.8A SOT223-5
161
P-Channel 20-V (D-S) MOSFET
266

Top Sellers