Search
Filters

SM5S36AHE3/2E

TVS DIODE 36VWM 58.1VC DO-218AB
Manufacturer: Vishay
rohs
Availability: 2,375 In Stock
The SM5S36AHE3/2E ,from Vishay, is a 3600W (3.6kW) Zener diodes, package in a DO-218AB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SM5S36AHE3/2E is 36V volts. The minimum breakdown voltage is given for 40V. It can support the clamping voltage and peak pulse current of up to 58.1V and 62A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 62A
Power Dissipation - Pd 3600W (3.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1097072-SM5S36AHE3/2E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 62A
Power Dissipation - Pd 3600W (3.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1097072-SM5S36AHE3/2E
SM5S36AHE3/2E Price

SM5S36AHE3/2E Datasheet
SM5S36AHE3/2E Application

SM5S36AHE3/2E Replacement
SM5S36AHE3/2E Pdf

SM5S36AHE3/2E Pinout
SM5S36AHE3/2E Image

SM5S36AHE3/2E Picture
SM5S36AHE3/2E In Stock

SM5S36AHE3/2E Distributor
SM5S36AHE3/2E TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC OPAMP CURR SENSE 110KHZ 5UCSP
19740
128K x 8 LOW POWER CMOS STATIC RAM
20048
DIODE ZENER 5.1V 500MW SOD80
5000
Data Quantizer
5334
IC CURRENT MONITOR 0.5% SOT23-5
34973