Search
Filters

SM6S14A-E3/2D

Part No : SM6S14A-E3/2D
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 14VWM 23.2VC DO218AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,449 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 14V
Minimum Breakdown Voltage 15.6V
Max Clamping Voltage 23.2V
Peak Pulse Current(Ippm) 198A
Power Dissipation - Pd 4600W (4.6kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097087-SM6S14A-E3/2D
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The SM6S14A-E3/2D ,from Vishay, is a 4600W (4.6kW) Zener diodes, package in a DO-218AB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SM6S14A-E3/2D is 14V volts. The minimum breakdown voltage is given for 15.6V. It can support the clamping voltage and peak pulse current of up to 23.2V and 198A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 14V
Minimum Breakdown Voltage 15.6V
Max Clamping Voltage 23.2V
Peak Pulse Current(Ippm) 198A
Power Dissipation - Pd 4600W (4.6kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097087-SM6S14A-E3/2D
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM6S14A-E3/2D
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
SM6S14A-E3/2D Price

SM6S14A-E3/2D Datasheet
SM6S14A-E3/2D Application

SM6S14A-E3/2D Replacement
SM6S14A-E3/2D Pdf

SM6S14A-E3/2D Pinout
SM6S14A-E3/2D Image

SM6S14A-E3/2D Picture
SM6S14A-E3/2D In Stock

SM6S14A-E3/2D Distributor
SM6S14A-E3/2D TVS - Diodes

Image
Mfr.Part No
Description
Stock
Common Mode Choke Surface Mount Signal Line 250mA 2 Lines 580 mOhm -55°C ~ 125°C
534
TRANS PREBIAS NPN 125MW SSMINI3
268
FIXED IND 470NH 32A 2 MOHM SMD
646
LED GRN DIFF 3MM ROUND T/H
135
IC DGTL MEDIA SOC 338NFBGA
13
IC FPGA 41 I/O 64TQFP
160
IC REG CTRLR BUCK 12MSOP
50
300mA High PSRR, Low Noise, LDO Regulators
3725

Top Sellers