The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SM6S24ATHE3/I

Part No SM6S24ATHE3/I
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 38.9V
Peak Pulse Current(Ippm) 118A
Power Dissipation - Pd 4600W (4.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AC
Win Source Part Number 1097106-SM6S24ATHE3/I
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance

Description

This electronic component is manufactured by Vishay and has a Win Source Part Number of 1097106-SM6S24ATHE3/I. It is a reel - TR packaging, and it is mounted through SMD (SMT). This product is a type of zener and is designed for automotive applications. It has one unidirectional channel and is part of the circuit protection category. The temperature range for this product is -55°C to 175°C (TJ), and it has a DO-218AC case / package. The STAND-OFF voltage (Vwm) for this product is 24V, and the minimum breakdown voltage is 26.7V. The max clamping voltage is 38.9V, and the peak pulse current(Ippm) is 118A. This product has a power dissipation - Pd of 4600W (4.6kW). The supply and demand status for this product is balanced, and it has a medium popularity. The fake threat in the open market for this product is 95%.