Search
Filters

SM8S26AHE3/2D

Part No :
SM8S26AHE3/2D
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 26VWM 42.1VC DO218AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 157A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097218-SM8S26AHE3/2D
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The SM8S26AHE3/2D ,from Vishay, is a 6600W (6.6kW) Zener diodes, package in a DO-218AB and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SM8S26AHE3/2D is 26V volts. The minimum breakdown voltage is given for 28.9V. It can support the clamping voltage and peak pulse current of up to 42.1V and 157A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 157A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097218-SM8S26AHE3/2D
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SM8S26AHE3/2D
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
SM8S26AHE3/2D Price

SM8S26AHE3/2D Datasheet
SM8S26AHE3/2D Application

SM8S26AHE3/2D Replacement
SM8S26AHE3/2D Pdf

SM8S26AHE3/2D Pinout
SM8S26AHE3/2D Image

SM8S26AHE3/2D Picture
SM8S26AHE3/2D In Stock

SM8S26AHE3/2D Distributor
SM8S26AHE3/2D TVS - Diodes

Image
Mfr.Part No
Description
Stock
Surface Mount Fuses NANO2® > Very Fast-Acting > 451/453 Series | FUSE BOARD MNT 400MA 125VAC/VDC
100
MOSFET N-CH 30V 1.2A SOT563F
86
IC MCU 8BIT 64KB FLASH 44TQFP
870
LOW POWER SCHOTTKY
23
IC OSC PROG TIMER 1KHZ 8SOIC / Pulse Width Modulator 8-Pin SOIC N
52
IC EEPROM 64KBIT 150NS 32PLCC
86
2.5 V/3.0 V High Precision Reference
11

Top Sellers