Search
Filters

SMAZ5931B-E3/5A

Part No : SMAZ5931B-E3/5A
Manufacturer : Vishay
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 18V 500MW DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 1μA @ 13.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC
Win Source Part Number 1097569-SMAZ5931B-E3/5A
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The SMAZ5931B-E3/5A,manufactured by Vishay, is available in a DO-214AC Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 18V zener voltage, ±5% tolerance, 1.5V @ 200mA forward voltage, 1μA @ 13.7V reverse leakage current, 12 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 1μA @ 13.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC
Win Source Part Number 1097569-SMAZ5931B-E3/5A
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMAZ5931B-E3/5A
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
SMAZ5931B-E3/5A Price

SMAZ5931B-E3/5A Datasheet
SMAZ5931B-E3/5A Application

SMAZ5931B-E3/5A Replacement
SMAZ5931B-E3/5A Pdf

SMAZ5931B-E3/5A Pinout
SMAZ5931B-E3/5A Image

SMAZ5931B-E3/5A Picture
SMAZ5931B-E3/5A In Stock

SMAZ5931B-E3/5A Distributor
SMAZ5931B-E3/5A Diodes - Zener - Single

Top Sellers