Search
Filters

SMB10J24A-E3/52

TVS DIODE 24VWM 38.9VC SMB
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,000 In Stock
The SMB10J24A-E3/52 ,from Vishay, is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMB10J24A-E3/52 is 24V volts. The minimum breakdown voltage is given for 26.7V. It can support the clamping voltage and peak pulse current of up to 38.9V and 25.7A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 38.9V
Peak Pulse Current(Ippm) 25.7A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1097601-SMB10J24A-E3/52
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 38.9V
Peak Pulse Current(Ippm) 25.7A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1097601-SMB10J24A-E3/52
SMB10J24A-E3/52 Price

SMB10J24A-E3/52 Datasheet
SMB10J24A-E3/52 Application

SMB10J24A-E3/52 Replacement
SMB10J24A-E3/52 Pdf

SMB10J24A-E3/52 Pinout
SMB10J24A-E3/52 Image

SMB10J24A-E3/52 Picture
SMB10J24A-E3/52 In Stock

SMB10J24A-E3/52 Distributor
SMB10J24A-E3/52 TVS - Diodes

Image
Mfr.Part No
Description
Stock
FIXED IND 1.5UH 11A 13 MOHM SMD
3000
Advanced-Failsafe RS-485/RS-422 Transceivers 1/8th Unit Load, Slew-Rate Limited, ±15kV ESD-Protected
1960
+15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
434
IC D-TYPE POS TRG SNGL 8SOIC
2970
IC PWR MGMT 8 LDO TXRX 48VQFN
9000