SMM02040C1331FB300

Part No :
SMM02040C1331FB300
Manufacturer :
Catalog :
Chip Resistor - Surface Mount
Description :
RES 1.33K OHM 1% 1/4W MELF 0204
rohs
Rated 5/5 based on 1 customer reviews
Availability: 18,000 pieces
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
Categories Resistors
Manufacturer Vishay Beyschlag
Packaging Tape and Reel
Resistance 1.33 kOhms
Tolerance ±1%
Power (W) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package MELF, 0204
Supplier Device Package Mini MELF
Parts Dimension 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 756704-SMM02040C1331FB300
Popularity Low
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Vishay SMM02040C1331FB300 is available at WIN SOURCE. Please review product page below for detailed information, including SMM02040C1331FB300 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SMM02040C1331FB300 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Resistors
Manufacturer Vishay Beyschlag
Packaging Tape and Reel
Resistance 1.33 kOhms
Tolerance ±1%
Power (W) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package MELF, 0204
Supplier Device Package Mini MELF
Parts Dimension 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 756704-SMM02040C1331FB300
Popularity Low
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMM02040C1331FB300
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
SMM02040C1331FB300 Price

SMM02040C1331FB300 Datasheet
SMM02040C1331FB300 Application

SMM02040C1331FB300 Replacement
SMM02040C1331FB300 Pdf

SMM02040C1331FB300 Pinout
SMM02040C1331FB300 Image

SMM02040C1331FB300 Picture
SMM02040C1331FB300 In Stock

SMM02040C1331FB300 Distributor
SMM02040C1331FB300 Chip Resistor - Surface Mount

Image
Mfr.Part No
Description
Stock
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
2
DIODE ZENER 33V 410MW SOD123
372
TRIMMER 10K OHM 0.25W SMD
2000
Advamced {rpcess Technology Surface Mount | MOSFET N-CH 100V 9.7A D2PAK
285
Reversible motor driver
165
DUAL OPERATIONAL AMPLIFIER 
984

Top Sellers