Search
Filters

SQ3426EEV-T1-GE3

Part No : SQ3426EEV-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 7A 6TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 700pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1101703-SQ3426EEV-T1-GE3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
SQ3426EEV-T1-GE3, produced by Vishay, is a N-Channel MOSFET transistor in 6-TSOP SMD (SMT) package. The features include 60V drain-source breakdown voltage, 7A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SQ3426EEV-T1-GE3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 700pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1101703-SQ3426EEV-T1-GE3
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SQ3426EEV-T1-GE3
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
SQ3426EEV-T1-GE3 Price

SQ3426EEV-T1-GE3 Datasheet
SQ3426EEV-T1-GE3 Application

SQ3426EEV-T1-GE3 Replacement
SQ3426EEV-T1-GE3 Pdf

SQ3426EEV-T1-GE3 Pinout
SQ3426EEV-T1-GE3 Image

SQ3426EEV-T1-GE3 Picture
SQ3426EEV-T1-GE3 In Stock

SQ3426EEV-T1-GE3 Distributor
SQ3426EEV-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC EEPROM 1KBIT 2MHZ 8SOIC
50
6...12 A Switching Regulators
2
IC DUAL DIFF COMPARATOR 8VSSOP
3517
MOSFET N-CH 600V 7.5A TO-220SIS
10
18-Mbit DDR II SRAM Two-Word Burst Architecture
13
LOW-NOISE OPERATIONAL AMPLIFIERS
2400
TVS DIODE 24VWM 150VC 0603

Top Sellers