WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SQ3456BEV-T1_GE3

Part No :
SQ3456BEV-T1_GE3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 7.8A 6TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 370pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1101707-SQ3456BEV-T1_GE3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
SQ3456BEV-T1_GE3, produced by Vishay, is a N-Channel MOSFET transistor in 6-TSOP SMD (SMT) package. The features include 30V drain-source breakdown voltage, 7.8A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SQ3456BEV-T1_GE3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 370pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1101707-SQ3456BEV-T1_GE3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SQ3456BEV-T1_GE3
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
SQ3456BEV-T1_GE3 Price

SQ3456BEV-T1_GE3 Datasheet
SQ3456BEV-T1_GE3 Application

SQ3456BEV-T1_GE3 Replacement
SQ3456BEV-T1_GE3 Pdf

SQ3456BEV-T1_GE3 Pinout
SQ3456BEV-T1_GE3 Image

SQ3456BEV-T1_GE3 Picture
SQ3456BEV-T1_GE3 In Stock

SQ3456BEV-T1_GE3 Distributor
SQ3456BEV-T1_GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TOSHIBA VARIABLE CAPACITANCE DIODE SILICON EPITAXIAL PLANAR TYPE
850
IC TRANSCEIVER FULL 2/2 16QFN / QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 +2.7V to +5.5V, 150nA, 250kbps, RS-232
23
PTC RESET FUSE 16V 1.5A 1812
450
Surface Mount Resistor Network | RES ARRAY 8 RES 20K OHM 16SOIC
8
LOW VOLTAGE 500MA/1A VOLTAGE REG
81
IC PLD 10MC 10NS 28PLCC
497
8-bit Microcontroller with 2K/4K Bytes Flash
3
850MHz, Low Distortion Current Feedback Operational Amplifiers
71

Top Sellers