Search
Filters

SQJ962EP-T1-GE3

Part No : SQJ962EP-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 60V 8A 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,741 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 60 mOhm @ 4.3A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 475pF @ 25V
Maximum Power Dissipation 25W
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8 Dual
Win Source Part Number 1101741-SQJ962EP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
SQJ962EP-T1-GE3, produced by Vishay, is a transistor in PowerPAK SO-8 Dual SMD (SMT) package. The features include 60V drain-source breakdown voltage, 8A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. SQJ962EP-T1-GE3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 60 mOhm @ 4.3A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 475pF @ 25V
Maximum Power Dissipation 25W
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8 Dual
Win Source Part Number 1101741-SQJ962EP-T1-GE3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SQJ962EP-T1-GE3
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
SQJ962EP-T1-GE3 Price

SQJ962EP-T1-GE3 Datasheet
SQJ962EP-T1-GE3 Application

SQJ962EP-T1-GE3 Replacement
SQJ962EP-T1-GE3 Pdf

SQJ962EP-T1-GE3 Pinout
SQJ962EP-T1-GE3 Image

SQJ962EP-T1-GE3 Picture
SQJ962EP-T1-GE3 In Stock

SQJ962EP-T1-GE3 Distributor
SQJ962EP-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Low Drain-Source ON Resistance
6
High Performance Programmable Synchronous DC-DC Controller for Low Voltage Microprocessors
32
IC PWM PROC DGTL AUD 6CH 80-TQFP
153
IC EEPROM 256KBIT 20MHZ 8UDFN
4781
MOSFET N-CH 40V 100A D2PAK
2000
IC OPAMP DIFF 50KHZ 8SOIC
607

Top Sellers