Search
Filters

SS15-M3/61T

Part No :
SS15-M3/61T
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 1A 50V DO-214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 750mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1102057-SS15-M3/61T
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 1,800
The Vishay SS15-M3/61T is a Schottky diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 750mV @ 1A, separately. The highest operating temperature of the SS15-M3/61T is -65°C to 150°C. It can deliver 1A average rectified current and 200μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 750mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1102057-SS15-M3/61T
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 1,800
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SS15-M3/61T
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
SS15-M3/61T Price

SS15-M3/61T Datasheet
SS15-M3/61T Application

SS15-M3/61T Replacement
SS15-M3/61T Pdf

SS15-M3/61T Pinout
SS15-M3/61T Image

SS15-M3/61T Picture
SS15-M3/61T In Stock

SS15-M3/61T Distributor
SS15-M3/61T Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
16-Channel (Two Banks of 8-Channel), High-Voltage Analog Switches | IC MUX DUAL 8CH HV 48LQFP
30
High Performance Dual Low Noise Operational Amplifier
120
DIODE SCHOTTKY 15A 45V DPAK
250
IC AMP AUDIO PWR 20W MULTIWATT11
1110
Green-Mode Fairchild Power Switch (FPS™)
850
0.5 AMP. Surface Mount Fast Recovery Rectifiers
1745
SIDAC SYM 3CHP 130V 250A MS013 / Thyristor Surge Protection Devices 130V 30A 6-Pin Modified MS-013 T/R
1
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1685

Top Sellers