Search
Filters

SS25S-E3/61T

DIODE SCHOTTKY 50V 2A DO214AC
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 43,200 In Stock
The Vishay SS25S-E3/61T is a Schottky diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 750mV @ 2A, separately. The highest operating temperature of the SS25S-E3/61T is -55°C to 150°C. It can deliver 2A average rectified current and 200μA @ 50V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 750mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 50V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102107-SS25S-E3/61T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 750mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 50V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102107-SS25S-E3/61T
SS25S-E3/61T Price

SS25S-E3/61T Datasheet
SS25S-E3/61T Application

SS25S-E3/61T Replacement
SS25S-E3/61T Pdf

SS25S-E3/61T Pinout
SS25S-E3/61T Image

SS25S-E3/61T Picture
SS25S-E3/61T In Stock

SS25S-E3/61T Distributor
SS25S-E3/61T Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
N-Channel Enhancement Mode Power MOSFET
43026
VARISTOR 12.7V 30A 0603
13050
Ultra Low Power Stereo Audio Codec With Embedded miniDSP
165
LC2MOS Signal Conditioning ADC with RTD Excitation Currents
600
30A, 60V, ESD Rated, Avalanche Rated, Logic Level N-Channel Enhancement-Mode Power MOSFETs
5151