Search
Filters

SS3P5HM3/84A

DIODE SCHOTTKY 50V 3A DO220AA
Manufacturer: Vishay
rohs
Availability: 9,000 In Stock
The Vishay SS3P5HM3/84A is a Schottky diodes, encapsulated in DO-220AA (SMP) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 780mV @ 3A, separately. The highest operating temperature of the SS3P5HM3/84A is -55°C to 150°C. It can deliver 3A average rectified current and 100μA @ 50V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 780mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 50V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102163-SS3P5HM3/84A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 780mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 50V
Capacitance @ Vr, F 80pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102163-SS3P5HM3/84A
SS3P5HM3/84A Price

SS3P5HM3/84A Datasheet
SS3P5HM3/84A Application

SS3P5HM3/84A Replacement
SS3P5HM3/84A Pdf

SS3P5HM3/84A Pinout
SS3P5HM3/84A Image

SS3P5HM3/84A Picture
SS3P5HM3/84A In Stock

SS3P5HM3/84A Distributor
SS3P5HM3/84A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Product Scout Automotive
10001
TXRX 8-BIT DUAL 3STATE 24TSSOP
102
15 Ampere Schottky Barrier Rectifiers
2000
μP Compatible 8 Bit A/D Converter
18
2-input NAND gate
679