Search
Filters

SS8P3C-M3/86A

DIODE ARRAY SCHOTTKY 30V TO277A
Manufacturer: Vishay
rohs
Availability: 52,800 In Stock
The SS8P3C-M3/86A, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 30V and 580mV @ 4A ,respectively. The average value of the forward current is 4A. Its reverse leakage current is typically 300μA @ 30V. The device is offered in TO-277A (SMPC) Reel - TR and is specified over the -55°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 580mV @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 30V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-277A (SMPC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102212-SS8P3C-M3/86A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 580mV @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 30V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-277A (SMPC)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102212-SS8P3C-M3/86A
SS8P3C-M3/86A Price

SS8P3C-M3/86A Datasheet
SS8P3C-M3/86A Application

SS8P3C-M3/86A Replacement
SS8P3C-M3/86A Pdf

SS8P3C-M3/86A Pinout
SS8P3C-M3/86A Image

SS8P3C-M3/86A Picture
SS8P3C-M3/86A In Stock

SS8P3C-M3/86A Distributor
SS8P3C-M3/86A Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
FIXED IND 47UH 140MA 5 OHM SMD
25000
1.0 Ampere Silion Rectifier 50 to 1000 Volts
55200
DC Block SMA
1
IC 4-BIT UP/DOWN COUNTER 16-SOIC
1050
Multiple voltage regulator with battery detection
72500
LM3046 Transistor Array
1