Search
Filters

SUD50N04-16P-E3

Part No :
SUD50N04-16P-E3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V 9.8A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 16 mOhm @ 15A, 10V
Max Input Capacitance 1655pF @ 20V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 9.8A (Ta), 20A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.1W (Ta), 35.7W (Tc)
Win Source Part Number 1104101-SUD50N04-16P-E3
SUD50N04-16P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 9.8A (Ta), 20A (Tc) continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. SUD50N04-16P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 16 mOhm @ 15A, 10V
Max Input Capacitance 1655pF @ 20V
Max Gate Charge 60nC @ 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 9.8A (Ta), 20A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.1W (Ta), 35.7W (Tc)
Win Source Part Number 1104101-SUD50N04-16P-E3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUD50N04-16P-E3
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
SUD50N04-16P-E3 Price

SUD50N04-16P-E3 Datasheet
SUD50N04-16P-E3 Application

SUD50N04-16P-E3 Replacement
SUD50N04-16P-E3 Pdf

SUD50N04-16P-E3 Pinout
SUD50N04-16P-E3 Image

SUD50N04-16P-E3 Picture
SUD50N04-16P-E3 In Stock

SUD50N04-16P-E3 Distributor
SUD50N04-16P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
The ATJ2073 is a single-chip highly-intergrated digital music system solution for devices such as dedicated audio players, PDAs, and cell phones
205
CONN FFC BOTTOM 40POS 0.50MM R/A
100
CAP CER 2.2PF 250V C0G/NP0 0603
310
IC REG BCK BST ADJ DL SYNC 10DFN / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 0.6V 0.4A/0.8A 10-Pin DFN EP Tube
9
MOSFET N-CH 30V 9A IPAK
774
XFRMR 1CT:1CT/1CT:2CT 1.20MH SMD
12
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 1.8NH 900MA 150 MOHM
35
IC RF TXRX+MCU BT/VHF 61WLCSP
87
IC SYNTHESIZER IF-ONLY 28MLP
48

Top Sellers