Search
Filters

SUP40P10-43-GE3

Part No : SUP40P10-43-GE3
Manufacturer : Vishay
Catalog : FETs - Single
Description : MOSFET P-CH 100V 36A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Vishay Siliconix
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 43mOhm at 10A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4600pF at 50V
Power Dissipation (Maximum) 2W , 125W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Win Source Part Number 814060-SUP40P10-43-GE3
Products specifications
ECAD Module
Manufacturer Vishay Siliconix
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 43mOhm at 10A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4600pF at 50V
Power Dissipation (Maximum) 2W , 125W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Win Source Part Number 814060-SUP40P10-43-GE3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP40P10-43-GE3
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
SUP40P10-43-GE3 Price

SUP40P10-43-GE3 Datasheet
SUP40P10-43-GE3 Application

SUP40P10-43-GE3 Replacement
SUP40P10-43-GE3 Pdf

SUP40P10-43-GE3 Pinout
SUP40P10-43-GE3 Image

SUP40P10-43-GE3 Picture
SUP40P10-43-GE3 In Stock

SUP40P10-43-GE3 Distributor
SUP40P10-43-GE3 FETs - Single

Image
Mfr.Part No
Description
Stock
Common mode Noise Filters
3150
IC PWR SWITCH P-CHAN 1:1 SOT23-6 / 1 V–5.5-V, 2-A, 80-m(ohm) Ultra-Low Leakage Load Switch
277
IC FPGA 190 I/O 256FTBGA
963
IC MCU 8BIT 16KB FLASH 44TQFP / 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
87
Triple, Wideband, Fixed Gain Video BUFFER AMPLIFIER With Disable
50
IC RELAY DRIVER 8CHAN 20-TQFN
80
IC IF-PLL I2C-BUS DEMOD 24-SSOP
90
IC 3-8 LINE DECOD/DEMUX 16SO
399

Top Sellers