Search
Filters

TA6F18AHM3_A/H

Part No : TA6F18AHM3_A/H
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 25.5VC 23.5A DO221AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15.3V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 25.5V
Peak Pulse Current(Ippm) 23.5A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-221AC (SlimSMA)
Win Source Part Number 1105233-TA6F18AHM3_A/H
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The TA6F18AHM3_A/H ,from Vishay, is a 600W Zener diodes, package in a DO-221AC (SlimSMA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -65°C to 185°C (TJ) temperature range. The rate stand-off voltage for the TA6F18AHM3_A/H is 15.3V volts. The minimum breakdown voltage is given for 17.1V. It can support the clamping voltage and peak pulse current of up to 25.5V and 23.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15.3V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 25.5V
Peak Pulse Current(Ippm) 23.5A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-221AC (SlimSMA)
Win Source Part Number 1105233-TA6F18AHM3_A/H
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TA6F18AHM3_A/H
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
TA6F18AHM3_A/H Price

TA6F18AHM3_A/H Datasheet
TA6F18AHM3_A/H Application

TA6F18AHM3_A/H Replacement
TA6F18AHM3_A/H Pdf

TA6F18AHM3_A/H Pinout
TA6F18AHM3_A/H Image

TA6F18AHM3_A/H Picture
TA6F18AHM3_A/H In Stock

TA6F18AHM3_A/H Distributor
TA6F18AHM3_A/H TVS - Diodes

Image
Mfr.Part No
Description
Stock
CERAMIC CHIP CAPACITORS
3482
0.4 Amp Output Current IGBT Gate Driver Optocouplers
13
IC 3.06V W/PB 5% TO92-3
326
IC FPGA 343 I/O 484FBGA
30
4-bit I2C-bus and SMBus low power I/O port with interrupt and reset
3529
IC MCU 32BIT 64KB FLASH 100LQFP
45
DIODE ZENER 2.2A 56V DO35
20

Top Sellers