Search
Filters

TA6F43AHM3_A/H

TVS DIODE 59.3VC 10.1A DO-221AC
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,500 In Stock
The TA6F43AHM3_A/H ,from Vishay, is a 600W Zener diodes, package in a DO-221AC (SlimSMA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -65°C to 185°C (TJ) temperature range. The rate stand-off voltage for the TA6F43AHM3_A/H is 36.8V volts. The minimum breakdown voltage is given for 40.9V. It can support the clamping voltage and peak pulse current of up to 59.3V and 10.1A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36.8V
Minimum Breakdown Voltage 40.9V
Max Clamping Voltage 59.3V
Peak Pulse Current(Ippm) 10.1A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-221AC (SlimSMA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1105241-TA6F43AHM3_A/H
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36.8V
Minimum Breakdown Voltage 40.9V
Max Clamping Voltage 59.3V
Peak Pulse Current(Ippm) 10.1A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-221AC (SlimSMA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1105241-TA6F43AHM3_A/H
TA6F43AHM3_A/H Price

TA6F43AHM3_A/H Datasheet
TA6F43AHM3_A/H Application

TA6F43AHM3_A/H Replacement
TA6F43AHM3_A/H Pdf

TA6F43AHM3_A/H Pinout
TA6F43AHM3_A/H Image

TA6F43AHM3_A/H Picture
TA6F43AHM3_A/H In Stock

TA6F43AHM3_A/H Distributor
TA6F43AHM3_A/H TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC SDRAM 256MBIT 200MHZ 60FBGA
20
GDT 230V 20% 5KA SURFACE MOUNT
8780
1/1 Transceiver Full RS232 10-uMAX
46
MOD IR RCVR 56KHZ SIDE VIEW
4280
1-/2-/4-Channel Digital Potentiometers
5225
Lead (Pb) Free Product - RoHS Compliant
8000
MOSFET N-CH 30V 23A I-PAK
45507
SENSOR CURRENT HALL 30A AC/DC
548