Search
Filters

TLZ4V3A-GS08

Part No : TLZ4V3A-GS08
Manufacturer : Vishay
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 4.3V 500MW SOD80
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 1109864-TLZ4V3A-GS08
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The TLZ4V3A-GS08,manufactured by Vishay, is available in a SOD-80 MiniMELF Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 4.3V zener voltage, 1.5V @ 200mA forward voltage, 3μA @ 1V reverse leakage current, 40 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -65°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 1109864-TLZ4V3A-GS08
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLZ4V3A-GS08
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
TLZ4V3A-GS08 Price

TLZ4V3A-GS08 Datasheet
TLZ4V3A-GS08 Application

TLZ4V3A-GS08 Replacement
TLZ4V3A-GS08 Pdf

TLZ4V3A-GS08 Pinout
TLZ4V3A-GS08 Image

TLZ4V3A-GS08 Picture
TLZ4V3A-GS08 In Stock

TLZ4V3A-GS08 Distributor
TLZ4V3A-GS08 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
EVAL MODULE FOR TAS5624A
898
Voltage Supervisor With Programmable Delay | IC CIRCUIT TNY PWR RESET SOT23-5
4766
CMOS Digital Integrated Circuit Silicon Monolithic
600
IC MUX/DEMUX DUAL 4X1 16SOIC
340
Compact and Low Cost Smart Card Interface IC
1

Top Sellers