Search
Filters

TPSMA24AHE3_B/I

Part No :
TPSMA24AHE3_B/I
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 33.2VC 12A DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 84 pct.
Popularity Medium
Case / Package DO-214AC (SMA)
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 185°C (TJ)
Applications Automotive
Power Dissipation - Pd 400W
Peak Pulse Current(Ippm) 12A
STAND-OFF Voltage (Vwm) 20.5V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Circuit Protection
Minimum Breakdown Voltage 22.8V
Max Clamping Voltage 33.2V
Win Source Part Number 1113816-TPSMA24AHE3_B/I
The TPSMA24AHE3_B/I ,from Vishay, is a 400W Zener diodes, package in a DO-214AC (SMA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -65°C to 185°C (TJ) temperature range. The rate stand-off voltage for the TPSMA24AHE3_B/I is 20.5V volts. The minimum breakdown voltage is given for 22.8V. It can support the clamping voltage and peak pulse current of up to 33.2V and 12A , respectively.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 84 pct.
Popularity Medium
Case / Package DO-214AC (SMA)
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 185°C (TJ)
Applications Automotive
Power Dissipation - Pd 400W
Peak Pulse Current(Ippm) 12A
STAND-OFF Voltage (Vwm) 20.5V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Vishay
Categories Circuit Protection
Minimum Breakdown Voltage 22.8V
Max Clamping Voltage 33.2V
Win Source Part Number 1113816-TPSMA24AHE3_B/I
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPSMA24AHE3_B/I
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
TPSMA24AHE3_B/I Price

TPSMA24AHE3_B/I Datasheet
TPSMA24AHE3_B/I Application

TPSMA24AHE3_B/I Replacement
TPSMA24AHE3_B/I Pdf

TPSMA24AHE3_B/I Pinout
TPSMA24AHE3_B/I Image

TPSMA24AHE3_B/I Picture
TPSMA24AHE3_B/I In Stock

TPSMA24AHE3_B/I Distributor
TPSMA24AHE3_B/I TVS - Diodes

Image
Mfr.Part No
Description
Stock
SCHOTTKY BARRIER DIODE
123
Nonvolatile Static RAM
50
3Q Hi-Com Triac
214
MINI SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER(VOLTAGE - 100 to 1000 Volts CURRENT - 0.5 Amperes)
4723
IC CTRLR HOT SWAP 24-QFN
33
Fast Switching Characteristic, Lower Gate Charge
6992

Top Sellers