Search
Filters

TPSMA27HE3/5AT

Part No : TPSMA27HE3/5AT
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 21.8VWM 39.1VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 21.8V
Minimum Breakdown Voltage 24.3V
Max Clamping Voltage 39.1V
Peak Pulse Current(Ippm) 10.2A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1113820-TPSMA27HE3/5AT
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
The TPSMA27HE3/5AT ,from Vishay, is a 400W Zener diodes, package in a DO-214AC (SMA) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -65°C to 185°C (TJ) temperature range. The rate stand-off voltage for the TPSMA27HE3/5AT is 21.8V volts. The minimum breakdown voltage is given for 24.3V. It can support the clamping voltage and peak pulse current of up to 39.1V and 10.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 21.8V
Minimum Breakdown Voltage 24.3V
Max Clamping Voltage 39.1V
Peak Pulse Current(Ippm) 10.2A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1113820-TPSMA27HE3/5AT
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPSMA27HE3/5AT
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
TPSMA27HE3/5AT Price

TPSMA27HE3/5AT Datasheet
TPSMA27HE3/5AT Application

TPSMA27HE3/5AT Replacement
TPSMA27HE3/5AT Pdf

TPSMA27HE3/5AT Pinout
TPSMA27HE3/5AT Image

TPSMA27HE3/5AT Picture
TPSMA27HE3/5AT In Stock

TPSMA27HE3/5AT Distributor
TPSMA27HE3/5AT TVS - Diodes

Image
Mfr.Part No
Description
Stock
DUAL AUDIO POWER AMPLIFIER 6W x 2CH
42
TVS DIODE 40VWM 64.5VC SMA
265
IC CLK GENERATOR LOW EMI 8-SOIC
21
IC OPAMP GP 225KHZ RRO TSOT23-6
278
Diode Zener Single 43V 7% 3W Automotive 2-Pin SMA T/R | DIODE ZENER 1.25W DO214AC
20
IC DVR HALF-BRDG HF 100V 2A 9DFN
380
4-Mbit (512K x 8) Static RAM
21
High Efficiency Synchronous Step-Down Switching Regulators

Top Sellers