Search
Filters

TPSMP36AHE3/84A

Part No : TPSMP36AHE3/84A
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 30.8VWM DO220AA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,920 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 30.8V
Minimum Breakdown Voltage 34.2V
Max Clamping Voltage 49.9V
Peak Pulse Current(Ippm) 8A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Win Source Part Number 1113885-TPSMP36AHE3/84A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The TPSMP36AHE3/84A ,from Vishay, is a 400W Zener diodes, package in a DO-220AA (SMP) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -65°C to 185°C (TJ) temperature range. The rate stand-off voltage for the TPSMP36AHE3/84A is 30.8V volts. The minimum breakdown voltage is given for 34.2V. It can support the clamping voltage and peak pulse current of up to 49.9V and 8A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 30.8V
Minimum Breakdown Voltage 34.2V
Max Clamping Voltage 49.9V
Peak Pulse Current(Ippm) 8A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Win Source Part Number 1113885-TPSMP36AHE3/84A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPSMP36AHE3/84A
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
TPSMP36AHE3/84A Price

TPSMP36AHE3/84A Datasheet
TPSMP36AHE3/84A Application

TPSMP36AHE3/84A Replacement
TPSMP36AHE3/84A Pdf

TPSMP36AHE3/84A Pinout
TPSMP36AHE3/84A Image

TPSMP36AHE3/84A Picture
TPSMP36AHE3/84A In Stock

TPSMP36AHE3/84A Distributor
TPSMP36AHE3/84A TVS - Diodes

Image
Mfr.Part No
Description
Stock
1 Megabit 64K x 16 5-volt Only CMOS Flash Memory
IC SUPERVSOR 4V SOT23-3
20
TRIMMER 10 OHM 0.25W SMD
43
16 BIT / 20 BIT MULTI RANGE ADC WITH 4 BIT LATCH
383

Top Sellers