The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TSOP75356TR

Part No TSOP75356TR
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 56.0KHZ 45M / Remote Receiver Sensor 56.0kHz 45m Surface Mount
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
Pricing & Ordering $6.877 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1530
$50.765
13+
$8.3310
$108.303
19+
$8.0700
$153.330
26+
$7.8100
$203.060
34+
$7.5500
$256.700
45+
$6.7690
$304.605
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,090 pieces
MOQ: 5 pcs
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
Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Package Tape & Reel
Product Status Active
Sensing Distance 45m
B.P.F. Center Frequency 56.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 350 µA
Orientation Side or Top View
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSOP75356
Standard Package 2,300 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 937791-TSOP75356TR
Fake Threat In the Open Market 53pct.

Description

The TSOP75356TR is a remote receiver photo detector from Vishay. It is designed for use in remote control applications that require reliable and accurate signal detection. This photo detector has a sensing distance of 45m and a B.P.F. center frequency of 56.0kHz. It operates with a supply voltage range of 2.5V to 5.5V and has a current supply of 350µA. The TSOP75356TR is a surface mount device that comes in a tape and reel package with a standard package quantity of 2,300 pcs. It operates in a temperature range from -25°C to 85°C, making it suitable for use in various environmental conditions.