Search
Filters

US1K-M3/5AT

Part No : US1K-M3/5AT
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE 1A 800V 75NS DO-214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 800V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1116710-US1K-M3/5AT
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 7,500
The Vishay US1K-M3/5AT is a Standard diodes, encapsulated in DO-214AC (SMA) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 800V and 1.7V @ 1A, separately. The highest operating temperature of the US1K-M3/5AT is -55°C to 150°C. It can deliver 1A average rectified current and 10μA @ 800V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 800V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1116710-US1K-M3/5AT
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Quantity per package 7,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for US1K-M3/5AT
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
US1K-M3/5AT Price

US1K-M3/5AT Datasheet
US1K-M3/5AT Application

US1K-M3/5AT Replacement
US1K-M3/5AT Pdf

US1K-M3/5AT Pinout
US1K-M3/5AT Image

US1K-M3/5AT Picture
US1K-M3/5AT In Stock

US1K-M3/5AT Distributor
US1K-M3/5AT Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
16K x 16 Dual-Port Static RAM
TVS DIODE 6VWM 15VC SOT563
154
IC INVERTER 8-INPUT 20SOIC
213
IC CLK BUFFER 1:9 28PLCC
77
LC2MOS +3.3 V/+5 V, Low Power, Quad 12-Bit DAC | IC DAC 12BIT A-OUT 28SOIC
11

Top Sellers