Search
Filters

V40150C-E3/4W

Part No : V40150C-E3/4W
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 150V TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,888 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.43V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 150V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1116876-V40150C-E3/4W
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The V40150C-E3/4W, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 150V and 1.43V @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 250μA @ 150V. The device is offered in TO-220AB Tube/Rail and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.43V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 150V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1116876-V40150C-E3/4W
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for V40150C-E3/4W
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
V40150C-E3/4W Price

V40150C-E3/4W Datasheet
V40150C-E3/4W Application

V40150C-E3/4W Replacement
V40150C-E3/4W Pdf

V40150C-E3/4W Pinout
V40150C-E3/4W Image

V40150C-E3/4W Picture
V40150C-E3/4W In Stock

V40150C-E3/4W Distributor
V40150C-E3/4W Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
ESD Protected to ±15kV, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
500
High Voltage, Low Noise Zero-Drift Operational Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
450
1−of−8 Decoder/ Demultiplexer with LSTTL Compatible Inputs High−Performance Silicon−Gate CMOS
500
32M-BIT [4M x 8 / 2M x 16] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
1640
IC DRIVER GATE HI/LO SIDE SOP
MOSFET N-CH 500V 19A TO220
9
DIODE GEN PURP 600V 1A SMB
1900
IC DVR/RCVR RS232 5V SGL 18SOIC
6

Top Sellers