Search
Filters

VO212AT

Part No :
VO212AT
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 4KV TRANS W/BASE 8SOIC / Optocoupler, Phototransistor Output, with Base Connection in SOIC-8 Package
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,975 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Number of Channels 1
Voltage - Isolation 4000Vrms
Current Transfer Ratio (Min) 50% at 10mA
Turn On / Turn Off Time (Typ) 3μs, 3μs
Rise / Fall Time (Typ) 3μs, 2μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Win Source Part Number 806968-VO212AT
Products specifications
ECAD Module
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Number of Channels 1
Voltage - Isolation 4000Vrms
Current Transfer Ratio (Min) 50% at 10mA
Turn On / Turn Off Time (Typ) 3μs, 3μs
Rise / Fall Time (Typ) 3μs, 2μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Win Source Part Number 806968-VO212AT
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VO212AT
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
VO212AT Price

VO212AT Datasheet
VO212AT Application

VO212AT Replacement
VO212AT Pdf

VO212AT Pinout
VO212AT Image

VO212AT Picture
VO212AT In Stock

VO212AT Distributor
VO212AT Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
9- and 11-Channel, Muxed Input LCD Reference Drivers
6
HIGH-EFFICIENCY, SOT23 STEP-DOWN, DC-DC CONVERTER
5
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
1080
FIXED IND 100NH 300MA 1 OHM SMD
6350
IC OPAMP GP 1MHZ 14SOIC
340

Top Sellers