Search
Filters

VO615A-2X006

Part No : VO615A-2X006
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATR 5KV TRANSISTOR 4-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.43V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 1117538-VO615A-2X006
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The VO615A-2X006, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 63% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 63% @ 10mA
Maximum DC Current Transfer Ratio 125% @ 10mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.43V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 1117538-VO615A-2X006
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VO615A-2X006
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
VO615A-2X006 Price

VO615A-2X006 Datasheet
VO615A-2X006 Application

VO615A-2X006 Replacement
VO615A-2X006 Pdf

VO615A-2X006 Pinout
VO615A-2X006 Image

VO615A-2X006 Picture
VO615A-2X006 In Stock

VO615A-2X006 Distributor
VO615A-2X006 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG CTRLR MULT TOP 20HTSSOP
52
IC RF/VIDEO MUX DUAL 4CH 28-SOIC
IC OPAMP GP 1MHZ 8MICROSMD
181
IC RTC CLK/CALENDAR I2C 8-USOP
2853
IC OPAMP GP 2.5MHZ 14DIP
723

Top Sellers