Search
Filters

VO615A-7X007T

Part No :
VO615A-7X007T
Manufacturer :
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISOLATR 5KV TRANSISTOR 4-SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,262 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 160% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.43V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1117542-VO615A-7X007T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The VO615A-7X007T, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 80% @ 5mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 80% @ 5mA
Maximum DC Current Transfer Ratio 160% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.43V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 1117542-VO615A-7X007T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VO615A-7X007T
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
VO615A-7X007T Price

VO615A-7X007T Datasheet
VO615A-7X007T Application

VO615A-7X007T Replacement
VO615A-7X007T Pdf

VO615A-7X007T Pinout
VO615A-7X007T Image

VO615A-7X007T Picture
VO615A-7X007T In Stock

VO615A-7X007T Distributor
VO615A-7X007T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
LC2MOS HIGH-SPEED uP-COMPATIBLE 8-BIT ADC WITH TRACK/HOLD FUNCTION | IC ADC 8BIT FLASH 20DIP
216
IC REG BCK 1.2V 0.6A SYNC TSOT23
Fast Switching Characteristic
70
TVS DIODE 171VWM 353VC SMC
2078
120MHz, Ultra-Low Noise Precision Operational Amplifiers
2

Top Sellers