Search
Filters

VOS618A-8T

Part No : VOS618A-8T
Manufacturer : Vishay
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 3.75KV TRANS 4-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Vishay
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 130% @ 1mA
Maximum DC Current Transfer Ratio 260% @ 1mA
Switching Turn-On and Turn-Off Time 5μs, 8μs
Rise and Fall Time 5μs, 7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Win Source Part Number 1117580-VOS618A-8T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The VOS618A-8T, from Vishay, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, the Input-output isolation voltage is 3750Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 130% @ 1mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Vishay
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 130% @ 1mA
Maximum DC Current Transfer Ratio 260% @ 1mA
Switching Turn-On and Turn-Off Time 5μs, 8μs
Rise and Fall Time 5μs, 7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Win Source Part Number 1117580-VOS618A-8T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VOS618A-8T
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
VOS618A-8T Price

VOS618A-8T Datasheet
VOS618A-8T Application

VOS618A-8T Replacement
VOS618A-8T Pdf

VOS618A-8T Pinout
VOS618A-8T Image

VOS618A-8T Picture
VOS618A-8T In Stock

VOS618A-8T Distributor
VOS618A-8T Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
CMOS STATIC RAM 256K (64K x 4-BIT)
18
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
100
DIODE SCHOTTKY 30V 1A MINI2
10500
1-Memory/2-Memory Tone/Pulse Dialer
33
DGTL ISO 3.75KV GEN PURP 20SSOP
2
NUCLEO BOARD BLUENRG-MS BLE
2100
Integrated Critical-Mode PFC and Quasi-Resonant
891
IC FPGA 192 I/O 225BGA
4

Top Sellers